☰
HI5767EVAL1
HI5767EVAL1
Obsolete
Description:  EVALUATION PLATFORM HI5767
Manufacturer:  Renesas Electronics
Datasheet:   HI5767EVAL1 Datasheet
History Price: Obsolete
In Stock: 27920
HI5767EVAL1 Specification
Specification
Part No
HI5767EVAL1
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
10
Sampling Rate (Per Second)
60M
Data Interface
Parallel
Input Range
1Vpp
Power (Typ) @ Conditions
310mW @ 60MSPS
Utilized IC / Part
HI5767
Supplied Contents
Board(s)
HI5767EVAL1 Related Parts
HI5662EVAL2
HI5662EVAL2
Renesas Electronics
EVALUATION PLATFORM HI5662
HI5714EVAL
HI5714EVAL
Renesas Electronics
EVALUATION PLATFORM HI5714
HI5746EVAL1
HI5746EVAL1
Renesas Electronics
EVALUATION PLATFORM HI5746
HI5762EVAL2
HI5762EVAL2
Renesas Electronics
EVALUATION MOD FOR HI5762 AMP
HI5767EVAL2
HI5767EVAL2
Renesas Electronics
EVALUATION PLATFORM HI5767
HI5804EVAL
HI5804EVAL
Harris Corporation
EVAL BOARD FOR HI5804
HI5805EVAL1
HI5805EVAL1
Renesas Electronics
EVALUATION PLATFORM HI5805
HI5767EVAL1 Compare Parts
  • HI5767EVAL1 vs HI5804EVAL
  • HI5767EVAL1 vs HI5767EVAL2
  • HI5767EVAL1 vs HI5762EVAL2
  • HI5767EVAL1 vs HI5746EVAL1
  • HI5767EVAL1 vs HI5714EVAL
  • HI5767EVAL1 vs HI5662EVAL2
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!