☰
HI2303EVAL1
HI2303EVAL1
Obsolete
Description:  EVALUATION BOARD HI2303
Manufacturer:  Renesas Electronics
Datasheet:   HI2303EVAL1 Datasheet
History Price: Obsolete
In Stock: 48640
HI2303EVAL1 Specification
Specification
Part No
HI2303EVAL1
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
3
Number of Bits
8
Sampling Rate (Per Second)
50M
Data Interface
Parallel
Input Range
2Vpp
Power (Typ) @ Conditions
500mW @ 50MSPS
Utilized IC / Part
HI2303
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!