☰
HFA1110EVAL
HFA1110EVAL
Obsolete
Description:  EVALUATION PLATFORM HFA1110
Manufacturer:  Renesas Electronics
Datasheet:   HFA1110EVAL Datasheet
History Price: Obsolete
In Stock: 45580
HFA1110EVAL Specification
Specification
Part No
HFA1110EVAL
Category
Op Amp Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Buffer
Output Type
Single-Ended
Slew Rate
1300V/?s
Voltage - Supply, Single/Dual
850 MHz
Board Type
60 mA
Supplied Contents
21 mA
Utilized IC / Part
9V ~ 11V, ?.5V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
HFA1110
HFA1110EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B