☰
F6921EVB
F6921EVB
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F6921EVB Datasheet
History Price: $509.04
In Stock: 30920
F6921EVB Specification
Specification
Part No
F6921EVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
10.7GHz ~ 12.75GHz
Supplied Contents
F6921
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend