☰
F6212EVS
F6212EVS
Active
Description:  F6212EVS EVAL BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F6212EVS Datasheet
History Price: $1563.48
In Stock: 49190
F6212EVS Specification
Specification
Part No
F6212EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
17.7GHz ~ 21.2GHz
Supplied Contents
F6212
Type
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!