☰
F6121SEVS
F6121SEVS
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F6121SEVS Datasheet
History Price: $1563.48
In Stock: 10490
F6121SEVS Specification
Specification
Part No
F6121SEVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
10.7GHz ~ 12.75GHz
Supplied Contents
F6121S
Type
Board(s)
F6121SEVS Related Parts
F6101EVS
F6101EVS
Renesas Electronics
BOARD
F6102EVS
F6102EVS
Renesas Electronics
BOARD
F6103EVS
F6103EVS
Renesas Electronics
BOARD
F6121EVS
F6121EVS
Renesas Electronics
BOARD
F6122SEVS
F6122SEVS
Renesas Electronics
F6122SEVS EVAL BOARD
F6123SEVS
F6123SEVS
Renesas Electronics
F6123SEVS EVAL KIT KA DUAL-BEAM
F6121SEVS Compare Parts
  • F6121SEVS vs F6122SEVS
  • F6121SEVS vs F6121EVS
  • F6121SEVS vs F6103EVS
  • F6121SEVS vs F6102EVS
  • F6121SEVS vs F6101EVS
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you