☰
F4481EVS
F4481EVS
Active
Description:  F4481EVS EVAL BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F4481EVS Datasheet
History Price: $422.99
In Stock: 18720
F4481EVS Specification
Specification
Part No
F4481EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter
For Use With/Related Products
400MHz ~ 1.1GHz
Supplied Contents
F4481
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet