☰
F2480EVBI
F2480EVBI
Active
Description:  MATCHED BROADBAND RF VGA EVALUAT
Manufacturer:  Renesas Electronics
Datasheet:   F2480EVBI Datasheet
History Price: $251.24
In Stock: 9440
F2480EVBI Specification
Specification
Part No
F2480EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Variable Gain Amplifier
For Use With/Related Products
400MHz ~ 3GHz
Supplied Contents
F2480
Type
Board(s)
F2480EVBI Related Parts
F2481EVBA
F2481EVBA
Renesas Electronics
BOARD
F2481EVSA
F2481EVSA
Renesas Electronics
BOARD
F2482EVBA
F2482EVBA
Renesas Electronics
BOARD
F2482EVSA
F2482EVSA
Renesas Electronics
BOARD
F2483EVBA
F2483EVBA
Renesas Electronics
BOARD
F2483EVSA
F2483EVSA
Renesas Electronics
BOARD
F2480EVBI Compare Parts
  • F2480EVBI vs F2483EVBA
  • F2480EVBI vs F2482EVSA
  • F2480EVBI vs F2482EVBA
  • F2480EVBI vs F2481EVSA
  • F2480EVBI vs F2481EVBA
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right