☰
F2270EVBI
F2270EVBI
Active
Description:  EVALUATION BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F2270EVBI Datasheet
History Price: $251.24
In Stock: 4560
F2270EVBI Specification
Specification
Part No
F2270EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
5MHz ~ 3GHz
Supplied Contents
F2270
Type
Board(s)
F2270EVBI Compare Parts
  • F2270EVBI vs F2255EVBI
  • F2270EVBI vs F2251EVB
  • F2270EVBI vs F2250EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.