☰
F1320EVBI
F1320EVBI
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F1320EVBI Datasheet
History Price: $362.39
In Stock: 47120
F1320EVBI Specification
Specification
Part No
F1320EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Demodulator
For Use With/Related Products
550MHz ~ 1.15GHz
Supplied Contents
F1320
Type
Board(s)
F1320EVBI Related Parts
F1300EVBI
F1300EVBI
Renesas Electronics
F1300EVB EVAL BOARD
F1325EVBI
F1325EVBI
Renesas Electronics
F1325EVB EVAL BOARD
F1350EVBI
F1350EVBI
Renesas Electronics
BOARD
F1358EVBI
F1358EVBI
Renesas Electronics
BOARD
F1370EVBI
F1370EVBI
Renesas Electronics
F1370EVB EVAL BOARD
F1375EVBI
F1375EVBI
Renesas Electronics
BOARD
F1385EVBI
F1385EVBI
Renesas Electronics
BOARD
F1320EVBI Compare Parts
  • F1320EVBI vs F1375EVBI
  • F1320EVBI vs F1370EVBI
  • F1320EVBI vs F1358EVBI
  • F1320EVBI vs F1350EVBI
  • F1320EVBI vs F1325EVBI
  • F1320EVBI vs F1300EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect