☰
F1241EVS
F1241EVS
Not For New Designs
Description:  RF
Manufacturer:  Renesas Electronics
Datasheet:   F1241EVS Datasheet
History Price: $485
In Stock: 48210
F1241EVS Specification
Specification
Part No
F1241EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
10MHz ~ 500MHz
Supplied Contents
F1241
Type
Board(s)
F1241EVS Compare Parts
  • F1241EVS vs F1240EVS
  • F1241EVS vs F1240EVBI
  • F1241EVS vs F1200EVS
  • F1241EVS vs F1200EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet