☰
F1192BEVBI
F1192BEVBI
Active
Description:  RF
Manufacturer:  Renesas Electronics
Datasheet:   F1192BEVBI Datasheet
History Price: $362.39
In Stock: 3200
F1192BEVBI Specification
Specification
Part No
F1192BEVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
400MHz ~ 3.8GHz
Supplied Contents
F1192B
Type
Board(s)
F1192BEVBI Related Parts
F1192EVBI
F1192EVBI
Renesas Electronics
VERSAMIXER EVAL BOARD
F1100EVBI
F1100EVBI
Renesas Electronics
BOARD
F1102EVBI
F1102EVBI
Renesas Electronics
RF
F1106EVBK
F1106EVBK
Renesas Electronics
BOARD
F1129LBEVB
F1129LBEVB
Renesas Electronics
BOARD
F1129MBEVB
F1129MBEVB
Renesas Electronics
BOARD
F1130EVBI
F1130EVBI
Renesas Electronics
F1130EVB EVAL BOARD
F1150EVBI
F1150EVBI
Renesas Electronics
BOARD
F1152EVBI
F1152EVBI
Renesas Electronics
BOARD
F1162EVBI
F1162EVBI
Renesas Electronics
BOARD
F1178EVBI
F1178EVBI
Renesas Electronics
RF
F1180EVBI
F1180EVBI
Renesas Electronics
BOARD
F1192BEVBI Compare Parts
  • F1192BEVBI vs F1180EVBI
  • F1192BEVBI vs F1178EVBI
  • F1192BEVBI vs F1162EVBI
  • F1192BEVBI vs F1152EVBI
  • F1192BEVBI vs F1150EVBI
  • F1192BEVBI vs F1130EVBI
  • F1192BEVBI vs F1129MBEVB
  • F1192BEVBI vs F1129LBEVB
  • F1192BEVBI vs F1106EVBK
  • F1192BEVBI vs F1102EVBI
  • F1192BEVBI vs F1100EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.