☰
F0452BEVB
F0452BEVB
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F0452BEVB Datasheet
History Price: $362.39
In Stock: 14880
F0452BEVB Specification
Specification
Part No
F0452BEVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Front End
For Use With/Related Products
2.3GHz ~ 2.7GHz
Supplied Contents
F0452B
Type
Board(s)
F0452BEVB Related Parts
F0424EVBK
F0424EVBK
Renesas Electronics
BOARD
F0440EVBI
F0440EVBI
Renesas Electronics
F0440EVB EVAL BOARD
F0442EVB
F0442EVB
Renesas Electronics
BOARD
F0442EVS
F0442EVS
Renesas Electronics
BOARD
F0443EVB
F0443EVB
Renesas Electronics
F0443EVB EVAL BOARD
F0448EVB
F0448EVB
Renesas Electronics
BOARD
F0448EVS
F0448EVS
Renesas Electronics
BOARD
F0452CEVB
F0452CEVB
Renesas Electronics
BOARD
F0453BEVB
F0453BEVB
Renesas Electronics
BOARD
F0453CEVB
F0453CEVB
Renesas Electronics
BOARD
F0480EVB-HBI
F0480EVB-HBI
Renesas Electronics
BOARD
F0480EVB-LBI
F0480EVB-LBI
Renesas Electronics
BOARD
F0452BEVB Compare Parts
  • F0452BEVB vs F0480EVS-LBI
  • F0452BEVB vs F0480EVS-HBI
  • F0452BEVB vs F0480EVB-MBI
  • F0452BEVB vs F0480EVB-LBI
  • F0452BEVB vs F0480EVB-HBI
  • F0452BEVB vs F0453CEVB
  • F0452BEVB vs F0453BEVB
  • F0452BEVB vs F0452CEVB
  • F0452BEVB vs F0448EVS
  • F0452BEVB vs F0448EVB
  • F0452BEVB vs F0443EVB
  • F0452BEVB vs F0442EVS
  • F0452BEVB vs F0442EVB
  • F0452BEVB vs F0440EVBI
  • F0452BEVB vs F0424EVBK
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay