☰
F0111EVB
F0111EVB
Active
Description:  F0111EVB EVAL BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F0111EVB Datasheet
History Price: $362.39
In Stock: 1440
F0111EVB Specification
Specification
Part No
F0111EVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2.2GHz ~ 4.2GHz
Supplied Contents
F0111
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.