Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Renesas Electronics EV-K0-HCD
EV-K0-HCD
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
UPD78F8024GK EVAL BRD
Manufacturer:
Renesas Electronics
Datasheet:
EV-K0-HCD Datasheet
History Price: $164.98
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV-K0-HCD Specification
Specification
Part No
EV-K0-HCD
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
78K
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
78K/0
Platform
-
Utilized IC / Part
UPD78F8024GK
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
EV-K0-HCD PDF Datasheet
EV-K0-HCD Datasheet
Click and Download: EV-K0-HCD Datasheet
EV-K0-HCD Related Parts
EV-21569-SOM
Analog Devices
ADSP-21569 SYSTEM ON MODULE EVAL
EV-ADUCM320QSPZ
Analog Devices
QUICKSTART PLUS ADUCM320 EVAL BD
EV-ADUCM322IQSPZ
Analog Devices
QUICKSTART PLUS ADUCM322I EVAL
EV-ADUCM322QSPZ
Analog Devices
QUICKSTART PLUS ADUCM322 EVAL BD
EV-COG-AD3029LZ
Analog Devices
ADUCM3029 EVAL BRD
EV-COG-AD4050LZ
Analog Devices
ADUCM4050 EVAL BRD
EV-21569-EZKIT
Analog Devices
BUNDLE OF EV-21569-SOM & EV-SOMC
EV-21593-EZKIT
Analog Devices
ADSP-2159X SYSTEM EVALUATION BUN
EV-21593-SOM
Analog Devices
ADSP-21593 SYSTEM ON MODULE EVAL
EV-CM419PL1Z
Analog Devices
EVALUATION CM419PL1Z
EV-PV71Z
Analog Devices
WBMS MCU BOARD
EV-SC594-EZKIT
Analog Devices
ADSP-SC59X SYSTEM EVALUATION BUN
EV-K0-HCD Compare Parts
EV-K0-HCD vs EV-COG-AD3029LZ
EV-K0-HCD vs EV-ADUCM322QSPZ
EV-K0-HCD vs EV-ADUCM322IQSPZ
EV-K0-HCD vs EV-ADUCM320QSPZ
EV-K0-HCD vs EV-21569-SOM
EV-K0-HCD vs EV-SPC582B
EV-K0-HCD vs EV-SOMCRR-EZKIT
EV-K0-HCD vs EV-SC594-SOM
EV-K0-HCD vs EV-SC594-EZKIT
EV-K0-HCD vs EV-PV71Z
EV-K0-HCD vs EV-CM419PL1Z
EV-K0-HCD vs EV-21593-SOM
EV-K0-HCD vs EV-21593-EZKIT
EV-K0-HCD vs EV-21569-EZKIT
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend