☰
EBL4270-EVALZ
EBL4270-EVALZ
Obsolete
Description:  EVAL BOARD FOR QLX4270
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 23520
EBL4270-EVALZ Specification
Specification
Part No
EBL4270-EVALZ
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Renesas Electronics
Series
QLx?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video
Function
Cable Extender
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
QLx4270
Primary Attributes
-
Supplied Contents
Board(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description