☰
8V97052-EVK
8V97052-EVK
Active
Description:  8V97052-EVK EVAL BOARD
Manufacturer:  Renesas Electronics
Datasheet:   8V97052-EVK Datasheet
History Price: $126.25
In Stock: 3440
8V97052-EVK Specification
Specification
Part No
8V97052-EVK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Integer N Synthesizer (RF)
For Use With/Related Products
34.375MHz ~ 4.4GHz
Supplied Contents
8V97052
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described