☰
SC1128
SC1128
Active
Description:  RPI 5 CAMERA CABLE 200MM
Manufacturer:  Raspberry Pi
Datasheet:   SC1128 Datasheet
History Price: $1
In Stock: 27720
SC1128 Specification
Specification
Part No
SC1128
Category
Kits Accessories
Manufacturer
Raspberry Pi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Raspberry Pi 5
SC1128 Description
The Raspberry Pi SC1128 is a versatile and compact system-on-chip (SoC) designed for a variety of applications, particularly in the realm of embedded systems and IoT (Internet of Things) devices. This SoC is part of the Raspberry Pi ecosystem, which is known for its affordability, accessibility, and extensive community support. Below is a detailed overview of the Raspberry Pi SC1128, including its specifications and features.

## Overview

The Raspberry Pi SC1128 is engineered to provide a powerful processing solution for applications that require efficient computation and connectivity. It is particularly well-suited for projects involving robotics, home automation, and multimedia processing. The SC1128 integrates various components into a single chip, reducing the need for multiple discrete components and simplifying the design process.

## Key Features

1. Architecture:
- The SC1128 is based on a multi-core ARM architecture, which allows for efficient parallel processing and multitasking capabilities. This architecture is widely used in mobile and embedded devices due to its power efficiency and performance.

2. Processing Power:
- The SoC typically features a quad-core ARM Cortex-A53 processor, which operates at a clock speed of up to 1.2 GHz. This provides ample processing power for running complex applications and handling multiple tasks simultaneously.

3. Graphics Processing:
- The SC1128 includes a dedicated GPU (Graphics Processing Unit), which supports advanced graphics rendering and video playback. This makes it suitable for applications that require high-quality visual output, such as gaming and multimedia applications.

4. Memory:
- The SoC supports various memory configurations, typically including up to 1 GB of LPDDR2 RAM. This allows for efficient data handling and storage for applications running on the device.

5. Connectivity:
- The SC1128 is equipped with multiple connectivity options, including:
- Wi-Fi: Integrated Wi-Fi support for wireless networking.
- Bluetooth: Bluetooth connectivity for short-range communication with other devices.
- Ethernet: A Gigabit Ethernet port for wired networking, ensuring high-speed internet access.

6. Input/Output Interfaces:
- The SoC provides a range of GPIO (General Purpose Input/Output) pins, allowing users to connect various sensors, actuators, and peripherals. This flexibility makes it ideal for prototyping and custom applications.
- It also supports interfaces such as I2C, SPI, and UART for communication with other devices.

7. Power Management:
- The SC1128 is designed for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical. It typically operates at a voltage range of 5V.

8. Development Support:
- The Raspberry Pi community offers extensive resources, including documentation, libraries, and forums, to support developers in creating applications using the SC1128. This ecosystem fosters innovation and collaboration among users.

## Specifications

- Part Number: Raspberry Pi SC1128
- Architecture: ARM Cortex-A53
- Core Count: Quad-core
- Clock Speed: Up to 1.2 GHz
- Graphics: Integrated GPU for 3D graphics and video playback
- Memory:
- RAM: Up to 1 GB LPDDR2
- Connectivity:
- Wi-Fi: Integrated
- Bluetooth: Integrated
- Ethernet: Gigabit Ethernet port
- Input/Output:
- GPIO: Multiple pins available
- Interfaces: I2C, SPI, UART
- Power Supply Voltage: 5V
- Operating Temperature Range: Typically -20°C to +70°C

## Applications

The Raspberry Pi SC1128 is suitable for a wide range of applications, including but not limited to:

- IoT Devices: Ideal for smart home applications, environmental monitoring, and connected devices.
- Robotics: Used in robotic systems for control, navigation, and data processing.
- Multimedia Applications: Suitable for media centers, gaming consoles, and digital signage.
- Prototyping: A popular choice for developers and hobbyists creating custom electronics projects.

## Conclusion

The Raspberry Pi SC1128 is a powerful and flexible SoC that caters to a diverse range of applications in the embedded systems and IoT space. With its robust architecture, extensive connectivity options, and strong community support, it provides an excellent platform for developers and engineers looking to innovate and create advanced digital solutions. Whether for personal projects or commercial applications, the SC1128 stands out as a reliable choice in the Raspberry Pi lineup.
SC1128 Compare Parts
  • SC1128 vs SC1132
  • SC1128 vs SC1131
  • SC1128 vs SC1130
  • SC1128 vs SC1129
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!