☰
SC0947
SC0947
Active
Description:  M12 MOUNT 15MP 2.7M FISH EYE
Manufacturer:  Raspberry Pi
Datasheet:   SC0947 Datasheet
History Price: $25
In Stock: 36860
SC0947 Specification
Specification
Part No
SC0947
Category
Kits Accessories
Manufacturer
Raspberry Pi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
-
For Use With/Related Products
-
SC0947 Related Parts
SC0002
SC0002
Raspberry Pi
CAMERA CABLE 22 TO 15POS 150MM
SC0004
SC0004
Raspberry Pi
CAMERA CABLE 22 TO 15POS 38MM
SC0123
SC0123
Raspberry Pi
HQ CAMERA LENS16MM TELE-PHOTO
SC0124
SC0124
Raspberry Pi
HQ CAMERA LENS 6MM WIDE ANGLE
SC0220
SC0220
Raspberry Pi
BLACK MICRO-USB-B TO USB-C ADAPT
SC0861
SC0861
Raspberry Pi
M12 MOUNT 5MP 25MM LENS
SC0949
SC0949
Raspberry Pi
M12 MOUNT 12MP 8MM LENS
SC0947 Compare Parts
  • SC0947 vs SC0861
  • SC0947 vs SC0220
  • SC0947 vs SC0124
  • SC0947 vs SC0123
  • SC0947 vs SC0004
  • SC0947 vs SC0002
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!