☰
SC0919
SC0919
Active
Description:  RASPBERRY PI PICO WH RP2040
Manufacturer:  Raspberry Pi
Datasheet:   SC0919 Datasheet
History Price: $7.5
In Stock: 27260
SC0919 Specification
Specification
Part No
SC0919
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Raspberry Pi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
RP2040
Type
Board(s)
SC0919 FAQ
Q1: What is the Raspberry Pi SC0919?
A1: The Raspberry Pi SC0919 is a compute module designed for embedded systems, featuring a compact and powerful platform for industrial and IoT applications.

Q2: What is the processor used in the Raspberry Pi SC0919?
A2: The Raspberry Pi SC0919 uses a Broadcom BCM2837B0 processor, a quad-core ARM Cortex-A53 CPU clocked at 1.2 GHz, providing sufficient computing power for various tasks.

Q3: What are the memory specifications of the Raspberry Pi SC0919?
A3: The Raspberry Pi SC0919 comes with 1 GB of LPDDR2 SDRAM, providing efficient memory access for embedded applications and multitasking.

Q4: What are the main applications of the Raspberry Pi SC0919?
A4: The Raspberry Pi SC0919 is ideal for use in industrial automation, robotics, IoT devices, and as a base platform for custom embedded systems requiring a compact and flexible solution.

Q5: Does the Raspberry Pi SC0919 have built-in storage?
A5: No, the Raspberry Pi SC0919 does not have built-in storage. It uses external storage options like an SD card or eMMC module for operating system and data storage.

Q6: What I/O interfaces are available on the Raspberry Pi SC0919?
A6: The Raspberry Pi SC0919 features multiple I/O interfaces, including GPIO pins, HDMI, USB, I2C, SPI, and UART, allowing for easy integration with sensors, displays, and other peripherals.

Q7: What are the power requirements for the Raspberry Pi SC0919?
A7: The Raspberry Pi SC0919 requires a 5V power supply, typically via a micro-USB connector or directly through the GPIO pins, with a recommended current of at least 2.5A.

Q8: Does the Raspberry Pi SC0919 support wireless communication?
A8: No, the Raspberry Pi SC0919 does not come with built-in wireless communication. However, you can add Wi-Fi or Bluetooth support through external USB dongles or additional modules.

Q9: Can the Raspberry Pi SC0919 run a Linux operating system?
A9: Yes, the Raspberry Pi SC0919 is compatible with various Linux-based operating systems, such as Raspberry Pi OS (previously Raspbian), and can be used for a variety of development tasks.

Q10: Is the Raspberry Pi SC0919 compatible with Raspberry Pi accessories?
A10: Yes, the Raspberry Pi SC0919 is compatible with most Raspberry Pi accessories designed for the Raspberry Pi 3 and Pi 4 models, such as GPIO accessories, displays, and camera modules.

Q11: What is the form factor of the Raspberry Pi SC0919?
A11: The Raspberry Pi SC0919 comes in a small form factor, specifically designed for embedded applications, and can be easily integrated into custom hardware designs using a standard compute module connector.

Q12: Does the Raspberry Pi SC0919 support hardware acceleration?
A12: Yes, the Raspberry Pi SC0919 supports hardware acceleration for video encoding/decoding, making it suitable for multimedia applications like video streaming and playback.

Q13: Can the Raspberry Pi SC0919 be used in a headless setup?
A13: Yes, the Raspberry Pi SC0919 is ideal for headless setups, where no monitor or keyboard is required, and it can be controlled remotely via SSH or other network protocols.

Q14: How can I connect the Raspberry Pi SC0919 to a display?
A14: The Raspberry Pi SC0919 supports HDMI output for connecting to a display. It can drive a monitor or TV via the HDMI interface, allowing for a simple visual output solution.

Q15: What operating systems can run on the Raspberry Pi SC0919?
A15: The Raspberry Pi SC0919 supports several operating systems, including Raspberry Pi OS, Ubuntu, and other Linux distributions, as well as third-party real-time operating systems (RTOS) for specific embedded applications.

Q16: Is the Raspberry Pi SC0919 suitable for edge computing applications?
A16: Yes, the Raspberry Pi SC0919 is well-suited for edge computing applications, providing a compact platform capable of running data processing tasks locally before sending relevant information to the cloud.

Q17: Does the Raspberry Pi SC0919 support audio output?
A17: Yes, the Raspberry Pi SC0919 supports audio output through the HDMI port or through the analog audio output pin, making it suitable for multimedia projects.

Q18: What is the maximum display resolution supported by the Raspberry Pi SC0919?
A18: The Raspberry Pi SC0919 supports a maximum display resolution of 1920x1200 through its HDMI output, making it suitable for HD video playback and display applications.

Q19: Can I use the Raspberry Pi SC0919 for machine learning projects?
A19: Yes, the Raspberry Pi SC0919 can be used for machine learning projects, especially those that require lightweight models. It is compatible with popular ML libraries such as TensorFlow Lite.

Q20: How do I install an operating system on the Raspberry Pi SC0919?
A20: To install an operating system on the Raspberry Pi SC0919, you can write a supported OS image to an SD card or eMMC module and then boot from that storage device. The module supports booting from external media using the standard Raspberry Pi bootloader.
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery