☰
SC0915
SC0915
Active
Description:  RASPBERRY PI PICO RP2040
Manufacturer:  Raspberry Pi
Datasheet:   SC0915 Datasheet
History Price: $4
In Stock: 8490
SC0915 Specification
Specification
Part No
SC0915
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Raspberry Pi
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
Raspberry Pi Pico
Utilized IC / Part
RP2040
Mounting Type
Fixed
Contents
Board(s)
SC0915 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.