☰
SC0818
SC0818
Active
Description:  RASPBERRY PI HQ CAMERA
Manufacturer:  Raspberry Pi
Datasheet:   SC0818 Datasheet
History Price: $50
In Stock: 11070
SC0818 Specification
Specification
Part No
SC0818
Category
Expansion Boards, Daughter Cards
Manufacturer
Raspberry Pi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Sensor
Type
Camera
Function
IMX477
Utilized IC / Part
Board(s)
SC0818 PDF Datasheet
SC0818 Related Parts
SC0023
SC0023
Raspberry Pi
RASPBERRY PI CAMERA MODULE V2
SC0024
SC0024
Raspberry Pi
PI NOIR CAMERA V2 IMX219 8MP
SC0054
SC0054
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
SC0326
SC0326
Raspberry Pi
RASPBERRY PI CM4IO BOARD
SC0329
SC0329
Raspberry Pi
8X8 RGB LED 5 BUTTON & JOYSTICK
SC0366
SC0366
Raspberry Pi
RASPBERRY PI IQAUDIO CODEC ZERO
SC0368
SC0368
Raspberry Pi
RASPBERRY PI IQAUDIO DAC+
SC0369
SC0369
Raspberry Pi
RASPBERRY PI IQAUDIO DAC PRO
SC0370
SC0370
Raspberry Pi
RASPBERRY PI IQAUDIO DIGIAMP+
SC0468
SC0468
Raspberry Pi
POE+ HAT
SC0551
SC0551
Raspberry Pi
XLR BOARD
SC0622
SC0622
Raspberry Pi
RASPBERRY PI BUILD HAT
SC0818 Compare Parts
  • SC0818 vs SC0874
  • SC0818 vs SC0873
  • SC0818 vs SC0872
  • SC0818 vs SC0870
  • SC0818 vs SC0622
  • SC0818 vs SC0551
  • SC0818 vs SC0468
  • SC0818 vs SC0370
  • SC0818 vs SC0369
  • SC0818 vs SC0368
  • SC0818 vs SC0366
  • SC0818 vs SC0329
  • SC0818 vs SC0326
  • SC0818 vs SC0054
  • SC0818 vs SC0024
  • SC0818 vs SC0023
  • SC0818 vs SC0715
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect