☰
RAKWMST
RAKWMST
Active
Description:  WISBLOCK MESHTASTIC STARTER KIT
Manufacturer:  RAKwireless
Datasheet:   RAKWMST Datasheet
History Price: $36
In Stock: 24500
RAKWMST Specification
Specification
Part No
RAKWMST
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
RAKwireless
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Base Board
Embedded
Yes, MCU
Utilized IC / Part
-
Primary Attributes
3.3V Supply
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.