☰
QF3DFX-DK
QF3DFX-DK
Discontinued at Digi-Key
Description:  KIT DEV FOR QF3DFX
Manufacturer:  Quickfilter Technologies
Datasheet:   QF3DFX-DK Datasheet
History Price: $232.83
In Stock: 35250
QF3DFX-DK Specification
Specification
Part No
QF3DFX-DK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Quickfilter Technologies
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
-
Utilized IC / Part
QF3DFX
Primary Attributes
-
Supplied Contents
Board(s)
QF3DFX-DK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!