☰
SMART5GEVB-INT-KIT
SMART5GEVB-INT-KIT
Active
Description:  EVAL KIT
Manufacturer:  Quectel
History Price: $900
In Stock: 5360
SMART5GEVB-INT-KIT Specification
Specification
Part No
SMART5GEVB-INT-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
SMART5GEVB-INT-KIT Related Parts
SMARTRF06EBK
SMARTRF06EBK
Texas Instruments
EVALUATION BOARD FOR CC2538
SMARTRFTRXEBK
SMARTRFTRXEBK
Texas Instruments
EVAL BOARD SMART RF
SMARTALPHA-EVAL
SMARTALPHA-EVAL
RF Solutions
BOARD EVAL SMART ALPHA
SMARTEVBDL-KIT
SMARTEVBDL-KIT
Quectel
EVAL BOARD
SMARTEVBDL-INT-KIT
SMARTEVBDL-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-INT-KIT
SMARTEVBG5-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-KIT
SMARTEVBG5-KIT
Quectel
EVAL KIT
SMARTEVB-INT-KIT
SMARTEVB-INT-KIT
Quectel
EVAL KIT
SMARTEVB-KIT
SMARTEVB-KIT
Quectel
EVAL BOARD
SMARTEVBSL-INT-KIT
SMARTEVBSL-INT-KIT
Quectel
EVAL KIT
SMARTEVBSL-KIT
SMARTEVBSL-KIT
Quectel
EVAL BOARD
SMARTEVBSLNC-INT-KIT
SMARTEVBSLNC-INT-KIT
Quectel
EVAL KIT
SMART5GEVB-INT-KIT Compare Parts
  • SMART5GEVB-INT-KIT vs SMARTRF06EBK
  • SMART5GEVB-INT-KIT vs SMARTEVBDL-KIT
  • SMART5GEVB-INT-KIT vs SMARTALPHA-EVAL
  • SMART5GEVB-INT-KIT vs SMARTEVBSLNC-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBSLNC-INT-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBSL-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBSL-INT-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVB-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVB-INT-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBG5-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBG5-INT-KIT
  • SMART5GEVB-INT-KIT vs SMARTEVBDL-INT-KIT
  • SMART5GEVB-INT-KIT FAQ
    Q1: What is the Quectel SMART5GEVB-INT-KIT?
    A1: The Quectel SMART5GEVB-INT-KIT is an evaluation kit designed to help users assess the performance of the Quectel 5G modules, enabling them to test 5G connectivity and develop applications using the latest 5G technologies.

    Q2: What 5G modules are supported by the Quectel SMART5GEVB-INT-KIT?
    A2: The Quectel SMART5GEVB-INT-KIT is compatible with Quectel’s 5G modules, specifically designed for use with various 5G NR (New Radio) modules that support both Sub-6 GHz and mmWave bands.

    Q3: What is the main purpose of the Quectel SMART5GEVB-INT-KIT?
    A3: The main purpose of the Quectel SMART5GEVB-INT-KIT is to provide a development platform for engineers to evaluate the capabilities of Quectel’s 5G modules, test connectivity, and prototype 5G applications.

    Q4: Does the Quectel SMART5GEVB-INT-KIT support both Sub-6 GHz and mmWave 5G bands?
    A4: Yes, the Quectel SMART5GEVB-INT-KIT supports both Sub-6 GHz and mmWave 5G bands, providing a comprehensive environment to test the full spectrum of 5G capabilities.

    Q5: Is the Quectel SMART5GEVB-INT-KIT suitable for industrial applications?
    A5: Yes, the Quectel SMART5GEVB-INT-KIT is designed for a wide range of applications, including industrial, automotive, IoT, and more, enabling users to develop and test 5G connectivity in various environments.

    Q6: Does the Quectel SMART5GEVB-INT-KIT include software for testing and development?
    A6: Yes, the Quectel SMART5GEVB-INT-KIT includes software and drivers necessary to interact with the 5G module, helping users easily test and develop their 5G applications.

    Q7: Can I use the Quectel SMART5GEVB-INT-KIT for testing 5G data throughput?
    A7: Yes, the Quectel SMART5GEVB-INT-KIT can be used for testing 5G data throughput, enabling users to measure speeds and latency to evaluate network performance under different conditions.

    Q8: What kind of interface does the Quectel SMART5GEVB-INT-KIT offer?
    A8: The Quectel SMART5GEVB-INT-KIT provides multiple interfaces, including USB, PCIe, and serial ports, for easy integration and communication with external devices and systems.

    Q9: Can I use the Quectel SMART5GEVB-INT-KIT to develop 5G IoT applications?
    A9: Yes, the Quectel SMART5GEVB-INT-KIT is well-suited for developing 5G IoT applications, offering the tools and connectivity needed to build and test IoT solutions based on 5G networks.

    Q10: Does the Quectel SMART5GEVB-INT-KIT provide support for global 5G bands?
    A10: Yes, the Quectel SMART5GEVB-INT-KIT supports global 5G bands, allowing users to test modules in different regions and evaluate their global compatibility.

    Q11: What operating systems are compatible with the Quectel SMART5GEVB-INT-KIT?
    A11: The Quectel SMART5GEVB-INT-KIT is compatible with major operating systems, including Windows and Linux, providing flexibility for developers and testers using different platforms.

    Q12: Does the Quectel SMART5GEVB-INT-KIT support OTA (Over-The-Air) testing?
    A12: Yes, the Quectel SMART5GEVB-INT-KIT can support OTA testing for assessing the wireless performance of 5G modules, allowing users to evaluate signal strength, coverage, and other network parameters.

    Q13: Is the Quectel SMART5GEVB-INT-KIT suitable for prototyping 5G applications?
    A13: Yes, the Quectel SMART5GEVB-INT-KIT is ideal for prototyping 5G applications, offering all the necessary tools and features to test 5G connectivity and integrate it into custom solutions.

    Q14: What is the power supply requirement for the Quectel SMART5GEVB-INT-KIT?
    A14: The Quectel SMART5GEVB-INT-KIT typically requires a 12V DC power supply, ensuring it operates efficiently while supporting the full functionality of the connected 5G module.

    Q15: Can I use the Quectel SMART5GEVB-INT-KIT for 5G device certification testing?
    A15: While the Quectel SMART5GEVB-INT-KIT is not a certification tool, it can be used for preliminary testing and validation before official certification processes for 5G devices.

    Q16: Does the Quectel SMART5GEVB-INT-KIT support 5G NR (New Radio) in both standalone (SA) and non-standalone (NSA) modes?
    A16: Yes, the Quectel SMART5GEVB-INT-KIT supports both 5G NR standalone (SA) and non-standalone (NSA) modes, allowing users to test and evaluate the behavior of 5G in both deployment architectures.

    Q17: What additional hardware components are required to use the Quectel SMART5GEVB-INT-KIT?
    A17: In addition to the Quectel SMART5GEVB-INT-KIT, users may need additional external antennas, power sources, and network equipment to fully utilize and test the kit’s capabilities in real-world conditions.

    Q18: Is the Quectel SMART5GEVB-INT-KIT capable of supporting 5G voice and video calls?
    A18: Yes, the Quectel SMART5GEVB-INT-KIT is capable of testing 5G voice and video calls, enabling developers to evaluate the multimedia capabilities of their 5G applications.

    Q19: Does the Quectel SMART5GEVB-INT-KIT include any diagnostic tools for troubleshooting?
    A19: Yes, the Quectel SMART5GEVB-INT-KIT includes diagnostic tools that allow users to monitor signal strength, troubleshoot connectivity issues, and optimize performance for their 5G applications.

    Q20: How can I update the firmware on the Quectel SMART5GEVB-INT-KIT?
    A20: Firmware updates for the Quectel SMART5GEVB-INT-KIT can be performed through the provided software, which includes the tools necessary to flash the latest firmware and maintain compatibility with the latest 5G features.
    Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you