☰
LTEOPENEVB-KIT
LTEOPENEVB-KIT
Active
Description:  EVAL BOARD
Manufacturer:  Quectel
History Price: $150
In Stock: 17350
LTEOPENEVB-KIT Specification
Specification
Part No
LTEOPENEVB-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
Board(s), Cable(s), Accessories
LTEOPENEVB-KIT PDF Datasheet
LTEOPENEVB-KIT Related Parts
LTE310SMT EVAL KIT V1.00 TBH4L
LTE310SMT EVAL KIT V1.00 TBH4L
Janus Remote Communications
SMT V1 Modem Eval Kit - CAT-M1
LTE310SMT EVAL KIT v1.00 TDH4L
LTE310SMT EVAL KIT v1.00 TDH4L
Janus Remote Communications
CAT-M1/NB2 GLOBAL CELLBRIDGE CE
LTE910CF EVAL KIT v15.00 TDUVN
LTE910CF EVAL KIT v15.00 TDUVN
Janus Remote Communications
CAT 1 Embedded 4G - v15.00 Cellu
LTE910CF EVAL KIT V20.00  TBH3S
LTE910CF EVAL KIT V20.00 TBH3S
Janus Remote Communications
CF V20 Modem Eval Kit - CAT-M1
LTE910CF EVAL KIT v20.00 TDH3S
LTE910CF EVAL KIT v20.00 TDH3S
Janus Remote Communications
CAT-M1/NB2 Embedded 4G Cellular
LTE910CFX EVAL Kit v1.00 TAH3S
LTE910CFX EVAL Kit v1.00 TAH3S
Janus Remote Communications
LTE910CF Cellular Development Pl
LTE910XF EVAL KIT V20.00 TBH3S
LTE910XF EVAL KIT V20.00 TBH3S
Janus Remote Communications
XF V20 Modem Eval Kit - CAT-M1
LTE910XF EVAL KIT v20.00 TDH3S
LTE910XF EVAL KIT v20.00 TDH3S
Janus Remote Communications
CAT-M1/NB2 Embedded Cellular Soc
LTE910XFX EVAL Kit v1.00 TAH3S
LTE910XFX EVAL Kit v1.00 TAH3S
Janus Remote Communications
LTE910XFX Cellular Development P
LTEOPENEVB-KIT Description
The Quectel LTEOPENEVB-KIT is a comprehensive development kit designed for rapid prototyping and development of Internet of Things (IoT) applications that utilize LTE (Long-Term Evolution) connectivity. This kit provides developers with the essential tools and components needed to build, test, and deploy IoT solutions in various fields, including smart cities, industrial automation, and remote monitoring.

## General Description

The LTEOPENEVB-KIT includes a powerful LTE module, a baseboard, and various interfaces for connectivity and expansion. It enables developers to leverage LTE networks for high-speed data transmission, making it ideal for applications that require reliable and fast communication. The kit is designed for ease of use, allowing engineers to quickly set up their development environment and begin creating IoT applications.

## Key Specifications

1. LTE Module:
- The kit is powered by the Quectel LTE module, typically the EC25 series, which supports global LTE bands and provides backward compatibility with 3G and 2G networks. This ensures extensive coverage and connectivity options.

2. Supported Networks:
- The LTE module supports multiple network technologies, including LTE-FDD, LTE-TDD, WCDMA, and GSM. This flexibility allows for use in a variety of regions and network conditions.

3. Data Rates:
- The EC25 module offers high-speed data rates of up to 150 Mbps for download and up to 50 Mbps for upload, making it suitable for applications that require robust data transmission capabilities.

4. Interface Options:
- The LTEOPENEVB-KIT features various interfaces, including:
- UART: For serial communication with external devices.
- USB: For easy connection to PCs and power supply.
- GPIO: General-purpose input/output pins for connecting sensors, actuators, and other peripherals.
- I2C/SPI: For communication with additional components or modules.
- ADC: Analog-to-digital converter for reading analog signals.

5. Power Supply:
- The kit operates within a voltage range of 5V to 12V, making it compatible with various power sources. It includes a power management system to ensure stable operation.

6. Development Environment:
- The LTEOPENEVB-KIT is supported by various development tools and SDKs, including Quectel%27s software resources, which help developers streamline their application development process.

7. Antenna:
- The kit typically includes LTE antennas to ensure optimal signal strength and performance in various environments.

8. Operating Temperature:
- The module operates effectively in a wide temperature range, generally from -40°C to +85°C, allowing for deployment in harsh environments.

## Features

- Easy Integration: The kit is designed for quick and easy integration into existing systems, reducing development time.
- Comprehensive Documentation: Quectel provides extensive documentation, including user manuals and application notes, to assist developers throughout the development process.
- Robust Connectivity: With LTE connectivity, the kit allows for reliable data transmission over cellular networks, essential for remote and mobile applications.
- Versatile Applications: Suitable for a wide range of IoT applications, including smart metering, asset tracking, environmental monitoring, and telematics.

## Applications

The Quectel LTEOPENEVB-KIT is ideal for various applications, including:
- Smart Cities: Enabling connected infrastructure for traffic management, waste management, and public safety systems.
- Industrial Automation: Providing connectivity for remote monitoring and control of industrial equipment.
- Healthcare: Facilitating telehealth solutions and remote patient monitoring.
- Agriculture: Supporting precision agriculture through IoT-enabled monitoring of soil and crop conditions.

## Conclusion

The Quectel LTEOPENEVB-KIT is an essential tool for developers looking to create innovative IoT solutions using LTE technology. Its robust specifications, ease of use, and comprehensive support make it an excellent choice for prototyping and developing applications across various industries. With its capabilities to support high-speed data communication and a wide range of interfaces, the LTEOPENEVB-KIT empowers engineers to build efficient and scalable IoT systems, enhancing connectivity and enabling smart solutions for the future.
LTEOPENEVB-KIT Compare Parts
  • LTEOPENEVB-KIT vs LTE910XF EVAL KIT v20.00 TDH3S
  • LTEOPENEVB-KIT vs LTE910XF EVAL KIT V20.00 TBH3S
  • LTEOPENEVB-KIT vs LTE910CFX EVAL Kit v1.00 TAH3S
  • LTEOPENEVB-KIT vs LTE910CF EVAL KIT v20.00 TDH3S
  • LTEOPENEVB-KIT vs LTE910CF EVAL KIT V20.00 TBH3S
  • LTEOPENEVB-KIT vs LTE910CF EVAL KIT v15.00 TDUVN
  • LTEOPENEVB-KIT vs LTE310SMT EVAL KIT v1.00 TDH4L
  • LTEOPENEVB-KIT vs LTE310SMT EVAL KIT V1.00 TBH4L
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods