☰
LC76GPBEK
LC76GPBEK
Active
Description:  EVAL KIT
Manufacturer:  Quectel
Datasheet:   LC76GPBEK Datasheet
History Price: $93.75
In Stock: 5600
LC76GPBEK Specification
Specification
Part No
LC76GPBEK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
LC76GPBEK Related Parts
LC72717PWGEVB
LC72717PWGEVB
onsemi
EVAL BOARD LC72717PWG
LC72725KVSGEVB
LC72725KVSGEVB
onsemi
EVAL BOARD LC72725KVSG
LC76FAAEK
LC76FAAEK
Quectel
EVAL KIT
LC76GAAEK
LC76GAAEK
Quectel
EVAL KIT
LC76GABEK
LC76GABEK
Quectel
EVAL KIT
LC76GPAEK
LC76GPAEK
Quectel
EVAL KIT
LC79DCEK
LC79DCEK
Quectel
EVAL KIT
LC79DDEK
LC79DDEK
Quectel
EVAL KIT
LC79HALEK
LC79HALEK
Quectel
EVAL KIT
LC79HBAEK
LC79HBAEK
Quectel
EVAL KIT
LC76GPBEK Description

The Quectel LC76GPBEK is a high-performance GNSS (Global Navigation Satellite System) module designed for various applications including automotive, industrial, and consumer electronics. The LC76GPBEK is particularly known for its compact size, low power consumption, and high sensitivity, making it suitable for a wide range of location-based services.

## Key Features

1. Multi-GNSS Support
The LC76GPBEK supports multiple GNSS constellations, including GPS, GLONASS, Galileo, and BeiDou, ensuring robust positioning capabilities worldwide.

2. High Sensitivity
With a tracking sensitivity of -165 dBm and a cold start sensitivity of -148 dBm, the LC76GPBEK can acquire signals quickly, even in challenging environments such as urban canyons or dense foliage.

3. Compact Design
The module's small footprint allows for easy integration into various devices, making it ideal for space-constrained applications.

4. Low Power Consumption
The LC76GPBEK is designed with power efficiency in mind, offering several operating modes to minimize energy usage, making it suitable for battery-powered devices.

5. Built-In Anti-Jamming Functionality
The module features advanced anti-jamming algorithms, which enhance its performance in environments with potential interference.

6. Serial Communication Interface
Supports UART communication, enabling easy integration with microcontrollers and other devices.

7. Embedded Flash Memory
The onboard flash storage allows for firmware updates and additional functionalities, enhancing the module's longevity and adaptability.

## Specifications

## 1. General Specifications

- Model: LC76GPBEK
- Dimensions: 16.0 mm x 12.2 mm x 6.0 mm
- Weight: Approximately 4 grams

## 2. Electrical Characteristics

- Operating Voltage: 3.0 V to 4.5 V
- Power Consumption:
- Tracking: ≤ 30 mA (typical)
- Acquisition: ≤ 50 mA (typical)
- Sleep Mode: < 10 µA
- Operating Temperature Range: -40 °C to +85 °C

## 3. Performance Characteristics

- Position Accuracy:
- Horizontal: < 2.5 m (CEP)
- Vertical: < 5.0 m (CEP)
- Time to First Fix (TTFF):
- Cold Start: < 30 s
- Warm Start: < 15 s
- Hot Start: < 1 s
- Tracking Sensitivity: -165 dBm
- Acquisition Sensitivity: -148 dBm
- Maximum Number of Channels: 72 channels

## 4. Interface

- Communication Interfaces:
- UART: 115200 bps (default)
- I2C/SPI: Optional interfaces available
- LED Indicator: Optional status LED for signal indication

## 5. Environmental Compliance

- RoHS Compliant: Yes
- EMC Compliance: Meets specific EMC standards for various applications.

## Applications

The Quectel LC76GPBEK is suitable for a wide range of applications, including:

1. Automotive Navigation: Enhancing navigation systems in vehicles for real-time positioning and route guidance.
2. Asset Tracking: Used in logistics and transportation for monitoring and managing assets in real time.
3. Wearable Devices: Integrated into smartwatches and fitness trackers to provide accurate location data for outdoor activities.
4. Smart Agriculture: Utilized in agricultural machinery for precision farming, helping optimize field management.
5. IoT Devices: Supports various Internet of Things applications requiring GPS functionality, such as smart meters and environmental monitoring sensors.

## Conclusion

The Quectel LC76GPBEK GNSS module stands out for its high sensitivity, low power consumption, and compact design, making it an excellent choice for a variety of applications across different industries. Its multi-GNSS support ensures reliable performance in diverse environments, while its robust features allow for effective integration into modern electronic devices. Whether for automotive, consumer, or industrial uses, the LC76GPBEK delivers accurate positioning capabilities essential for today’s location-based solutions.
LC76GPBEK Compare Parts
  • LC76GPBEK vs LC72717PWGEVB
  • LC76GPBEK vs LC79HBAEK
  • LC76GPBEK vs LC79HALEK
  • LC76GPBEK vs LC79DDEK
  • LC76GPBEK vs LC79DCEK
  • LC76GPBEK vs LC76GPAEK
  • LC76GPBEK vs LC76GABEK
  • LC76GPBEK vs LC76GAAEK
  • LC76GPBEK vs LC76FAAEK
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object