☰
DEV-PC-1888-3A
DEV-PC-1888-3A
Active
Description:  BOARD DEVELOPMENT BLUEVOX2
Manufacturer:  Qualcomm
History Price: $199.5
In Stock: 34740
DEV-PC-1888-3A Specification
Specification
Part No
DEV-PC-1888-3A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Qualcomm
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
BlueVox2
For Use With/Related Products
2.4GHz
Supplied Contents
-
Type
Board(s)
DEV-PC-1888-3A Related Parts
DEV-11197
DEV-11197
SparkFun Electronics
ATMEGA128RFA1 DEV BOARD
DEV-13321
DEV-13321
SparkFun Electronics
PHOTON REDBOARD SPARKFUN
DEV-13907
DEV-13907
SparkFun Electronics
SPARKFUN ESP32 THING
DEV-14431
DEV-14431
SparkFun Electronics
ONION OMEGA2+ IOT COMPUTER
DEV-14432
DEV-14432
SparkFun Electronics
ONION OMEGA2 IOT COMPUTER
DEV-15025
DEV-15025
SparkFun Electronics
PRO NRF52840 MINI - BLUETOOTH DE
DEV-15420
DEV-15420
SparkFun Electronics
EDGE 2 DEV BOARD - ARTEMIS
DEV-15442
DEV-15442
SparkFun Electronics
REDBOARD ARTEMIS ATP
DEV-15443
DEV-15443
SparkFun Electronics
REDBOARD ARTEMIS NANO
DEV-15444
DEV-15444
SparkFun Electronics
REDBOARD ARTEMIS
DEV-16828
DEV-16828
SparkFun Electronics
SPARKFUN ARTEMIS DEVELOPMENT KIT
DEV-17272
DEV-17272
SparkFun Electronics
SPARKFUN MICROMOD ASSET TRACKER
DEV-PC-1888-3A Description
The Qualcomm DEV-PC-1888-3A is a development board designed for prototyping and developing applications based on Qualcomm%27s advanced Snapdragon processors. This board serves as a versatile platform for engineers and developers to create, test, and demonstrate new functionalities in various domains, including mobile computing, IoT, and automotive applications. Below is a detailed overview of the specifications, features, and potential applications of the DEV-PC-1888-3A development board.

## Overview

The DEV-PC-1888-3A board is built around Qualcomm%27s Snapdragon chipset, which provides powerful processing capabilities combined with high efficiency. The board supports a wide range of connectivity options and peripherals, making it suitable for various development tasks, from basic application development to more complex system integration projects. The board’s architecture allows for easy access to hardware resources, facilitating quick prototyping and iteration.

## Key Specifications

- Processor: The DEV-PC-1888-3A typically features a Qualcomm Snapdragon processor, providing multi-core processing power, advanced graphics capabilities, and support for various computing tasks.

- Memory: The board is equipped with a substantial amount of RAM (often up to 4 GB or more) to support multitasking and resource-intensive applications. It also includes flash storage options for data retention and application storage.

- Operating System: The board is compatible with various operating systems, including Android and Linux, allowing developers to choose the environment that best fits their application requirements.

- Connectivity: The DEV-PC-1888-3A offers multiple connectivity options, including:
- Wi-Fi: For wireless networking and internet access.
- Bluetooth: For short-range communication with peripherals.
- Ethernet: For wired network connections, ensuring reliable and fast data transfer.

- I/O Interfaces: The board includes a variety of input/output interfaces, such as:
- GPIO (General Purpose Input/Output) pins for connecting sensors and other devices.
- USB ports for peripherals and debugging.
- HDMI or DisplayPort for video output to external displays.
- Camera interfaces for connecting imaging devices.

- Power Supply: The board typically requires a DC input power supply, often around 5V, with various options for battery integration, making it suitable for mobile applications.

- Dimensions: The compact design of the DEV-PC-1888-3A allows for easy integration into various projects. Specific dimensions may vary, but the board is designed to fit standard development environments.

## Features

- High Performance: Leveraging Qualcomm’s Snapdragon technology, the DEV-PC-1888-3A delivers high-performance computing capabilities, making it suitable for a wide range of applications from multimedia processing to complex algorithms.

- Versatile Development Platform: The board is designed for flexibility, enabling developers to create applications across multiple domains, including IoT, automotive, and smart devices.

- Rich Development Tools: Qualcomm provides a comprehensive set of development tools, libraries, and documentation to support software development and hardware integration.

- Community Support: As part of the Qualcomm ecosystem, developers can access a wealth of community resources, including forums, tutorials, and example projects, which facilitate learning and troubleshooting.

- Expandable Design: The board often includes expansion headers for additional peripherals, sensors, or custom hardware modules, allowing for extended functionality and experimentation.

## Applications

The Qualcomm DEV-PC-1888-3A is suitable for a wide range of applications, including:

- IoT Solutions: Used for developing Internet of Things applications, such as smart home devices, connected sensors, and industrial automation systems.

- Mobile Computing: Ideal for prototyping mobile applications that require high processing power and advanced graphics capabilities.

- Automotive Development: Useful in developing automotive applications, including infotainment systems, navigation solutions, and vehicle-to-everything (V2X) communication.

- Media Streaming: The board can be employed in media streaming applications, providing capabilities for video processing, encoding, and streaming.

- Robotics and Drones: Suitable for use in robotics and drone applications, where high computational power is needed for processing sensor data and executing complex algorithms.

## Conclusion

The Qualcomm DEV-PC-1888-3A development board is a powerful and versatile platform designed to facilitate the development of applications leveraging Qualcomm’s Snapdragon technology. With its extensive connectivity options, high-performance processing capabilities, and rich development ecosystem, it is an excellent choice for engineers and developers looking to innovate in various fields, including IoT, mobile computing, and automotive solutions. The DEV-PC-1888-3A empowers users to quickly prototype and develop robust applications, making it a valuable tool in modern electronic design and development.
DEV-PC-1888-3A Compare Parts
  • DEV-PC-1888-3A vs DEV-SYS-MONOHS-1A///
  • DEV-PC-1888-3A vs DEV-SYS-1824-3A
  • DEV-PC-1888-3A vs DEV-SYS-1645B3-1A
  • DEV-PC-1888-3A vs DEV-SYS-1519-1B
  • DEV-PC-1888-3A vs DEV-SYS-1504-1A
  • DEV-PC-1888-3A vs DEV-SYS-1487-1B
  • DEV-PC-1888-3A vs DEV-SYS-1455-2A
  • DEV-PC-1888-3A vs DEV-SYS-1439-1B
  • DEV-PC-1888-3A vs DEV-SYS-1309-1C
  • DEV-PC-1888-3A vs DEV-SYS-0115-1A
  • DEV-PC-1888-3A vs DEV-SYS-0114-1A
  • DEV-PC-1888-3A vs DEV-SYS-0104-1B
  • DEV-PC-1888-3A vs DEV-SYS-0101-1B
  • DEV-PC-1888-3A vs DEV-RR-SDK-01A
  • DEV-PC-1888-3A vs DEV-RR-001-1A
  • DEV-PC-1888-3A vs DEV-PC-1833-4A
  • DEV-PC-1888-3A vs DEV-PC-1309C
  • DEV-PC-1888-3A vs DEV-PC-0123-1C
  • DEV-PC-1888-3A vs DEV-PC-0119-1C
  • DEV-PC-1888-3A vs DEV-MP3-1A
  • DEV-PC-1888-3A vs DEV-20270
  • DEV-PC-1888-3A vs DEV-19957
  • DEV-PC-1888-3A vs DEV-17725
  • DEV-PC-1888-3A vs DEV-17272
  • DEV-PC-1888-3A vs DEV-16828
  • DEV-PC-1888-3A vs DEV-15444
  • DEV-PC-1888-3A vs DEV-15443
  • DEV-PC-1888-3A vs DEV-15442
  • DEV-PC-1888-3A vs DEV-15420
  • DEV-PC-1888-3A vs DEV-15025
  • DEV-PC-1888-3A vs DEV-14432
  • DEV-PC-1888-3A vs DEV-14431
  • DEV-PC-1888-3A vs DEV-13907
  • DEV-PC-1888-3A vs DEV-13321
  • DEV-PC-1888-3A vs DEV-11197
  • DEV-PC-1888-3A vs DEV-SYS-EGPS-1B
  • DEV-PC-1888-3A vs DEV-SYS-1519-1A
  • DEV-PC-1888-3A vs DEV-RR-CT-SDK-01A
  • DEV-PC-1888-3A vs DEV
  • DEV-PC-1888-3A vs DEVKIT EXS82-W LPWAN
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!