☰
BC2ABCD-USB
BC2ABCD-USB
Obsolete
Description:  REFERENCE NANOSIRA BLUETOOTH USB
Manufacturer:  Qualcomm
Datasheet:   BC2ABCD-USB Datasheet
History Price: Obsolete
In Stock: 8280
BC2ABCD-USB Specification
Specification
Part No
BC2ABCD-USB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Qualcomm
Series
NanoSira
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Classic
For Use With/Related Products
2.4GHz
Supplied Contents
BlueCore2-EXT
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect