Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Pycom Ltd LOPY4
LOPY4
Obsolete
RF Evaluation and Development Kits, Boards
Description:
LOPY4 IOT DEV BOARD
Manufacturer:
Pycom Ltd
Datasheet:
LOPY4 Datasheet
History Price: Obsolete
In Stock: 2090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LOPY4 Specification
Specification
Part No
LOPY4
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pycom Ltd
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode, LoRa? (LoRaWAN?), Sigfox
For Use With/Related Products
433MHz, 470MHz ~ 510MHz, 868MHz, 915MHz, 2.4GHz
Supplied Contents
ESP32, L04
Type
Board(s)
LOPY4 PDF Datasheet
LOPY4 Datasheet
Click and Download: LOPY4 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected