Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Pycom Ltd LOPY
LOPY
Obsolete
RF Evaluation and Development Kits, Boards
Description:
LOPY IOT DEV BOARD
Manufacturer:
Pycom Ltd
Datasheet:
LOPY Datasheet
History Price: Obsolete
In Stock: 38980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LOPY Specification
Specification
Part No
LOPY
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pycom Ltd
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode, LoRa? (LoRaWAN?)
For Use With/Related Products
868MHz, 915MHz, 2.4GHz
Supplied Contents
ESP32, L01
Type
Board(s)
LOPY PDF Datasheet
LOPY Datasheet
Click and Download: LOPY Datasheet
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great