Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Pulse Electronics W3320-K
W3320-K
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD W3320 W/ SMA FEMALE
Manufacturer:
Pulse Electronics
Datasheet:
W3320-K Datasheet
History Price: Active
In Stock: 490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W3320-K Specification
Specification
Part No
W3320-K
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pulse Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
868MHz, 915MHz, 2.4GHz
Supplied Contents
W3320
Type
Board(s)
W3320-K PDF Datasheet
W3320-K Datasheet
Click and Download: W3320-K Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!