☰
AMP2X15
AMP2X15
Active
Description:  AUDIO AMPLIFICATION BOARD
Manufacturer:  PUI Audio
Datasheet:   AMP2X15 Datasheet
History Price: $20.98
In Stock: 29920
AMP2X15 Specification
Specification
Part No
AMP2X15
Category
Audio Amplifier Evaluation Boards
Manufacturer
PUI Audio
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
9.5V ~ 20V
Board Type
Fully Populated
Utilized IC / Part
TPA3110D2
Supplied Contents
Board(s)
AMP2X15 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay