☰
PE29100
PE29100
Active
Description:  HIGH-SPEED FET DRIVER, 33 MHZ EV
Manufacturer:  pSemi
Datasheet:   PE29100 Datasheet
History Price: $67.87
In Stock: 2360
PE29100 Specification
Specification
Part No
PE29100
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
pSemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
-
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet