☰
EK64904-01
EK64904-01
Obsolete
Description:  KIT EVAL FOR 64904 NO CABLES
Manufacturer:  pSemi
Datasheet:   EK64904-01 Datasheet
History Price: Obsolete
In Stock: 33105
EK64904-01 Specification
Specification
Part No
EK64904-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Digitally Tunable Capacitor
For Use With/Related Products
100MHz ~ 3GHz
Supplied Contents
PE64904
Type
Board(s)
EK64904-01 PDF Datasheet
EK64904-01 Related Parts
EK64101-11
EK64101-11
pSemi
BOARD EVAL DTC PE64101
EK64102-12
EK64102-12
pSemi
BOARD EVAL DTC PE64102
EK64904-13
EK64904-13
pSemi
RF EVAL FOR PE64904
EK64905-12
EK64905-12
pSemi
RF EVAL FOR PE64905
EK64906-12
EK64906-12
pSemi
KIT EVAL FOR PE64906
EK64908-11
EK64908-11
pSemi
KIT EVAL FOR PE64908
EK64909-12
EK64909-12
pSemi
KIT EVAL FOR PE64909
EK64905-11
EK64905-11
pSemi
KIT EVAL FOR 64904 W/CABLES
EK64907-12
EK64907-12
pSemi
KIT EVAL FOR PE64907
EK64904-01 Compare Parts
  • EK64904-01 vs EK64908-11
  • EK64904-01 vs EK64906-12
  • EK64904-01 vs EK64905-12
  • EK64904-01 vs EK64904-13
  • EK64904-01 vs EK64102-12
  • EK64904-01 vs EK64101-11
  • EK64904-01 vs EK64907-12
  • EK64904-01 vs EK64905-11
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.