☰
EK53210-01
EK53210-01
Obsolete
Description:  EVAL KIT MOD LNA PE53210A
Manufacturer:  pSemi
Datasheet:   EK53210-01 Datasheet
History Price: Obsolete
In Stock: 25140
EK53210-01 Specification
Specification
Part No
EK53210-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Front End
For Use With/Related Products
3.3GHz ~ 3.8GHz
Supplied Contents
PE53210
Type
Board(s)
EK53210-01 PDF Datasheet
EK53210-01 Compare Parts
  • EK53210-01 vs EK53211-01
  • EK53210-01 vs EK53111-01
  • EK53210-01 vs EK53110-01
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend