☰
EK19601-01
EK19601-01
Obsolete
Description:  EVAL BOARD FOR PE19601
Manufacturer:  pSemi
Datasheet:   EK19601-01 Datasheet
History Price: Obsolete
In Stock: 49610
EK19601-01 Specification
Specification
Part No
EK19601-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, HaRP?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Monolithic Phase and Amplitude Controller (MPAC)
For Use With/Related Products
8GHz ~ 12GHz
Supplied Contents
PE19601
Type
Board(s)
EK19601-01 Compare Parts
  • EK19601-01 vs EK1HMC8100LP6J
  • EK19601-01 vs EK1HMC6350
  • EK19601-01 vs EK1HMC6344FLP6G
  • EK19601-01 vs EK1HMC1190ALP6N
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!