☰
4309-00
4309-00
Obsolete
Description:  KIT EVAL FOR 4309 RF DSA
Manufacturer:  pSemi
Datasheet:   4309-00 Datasheet
History Price: Obsolete
In Stock: 4010
4309-00 Specification
Specification
Part No
4309-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
0Hz ~ 4GHz
Supplied Contents
PE4309
Type
Board(s)
4309-00 Related Parts
430BOOST-CC110L
430BOOST-CC110L
Texas Instruments
RF BOOSTERPACK CC110L
4302-00
4302-00
pSemi
KIT EVAL FOR 4302 RF DSA
4304-00
4304-00
pSemi
KIT EVAL FOR PE4304 RF DSA
4305-00
4305-00
pSemi
KIT EVAL FOR 4305 RF DSA
4306-00
4306-00
pSemi
KIT EVAL FOR 4306 RF DSA
4307-00
4307-00
pSemi
KIT EVAL FOR 4307 RF DSA
4308-00
4308-00
pSemi
KIT EVAL FOR 4308 RF DSA
4309-00 Compare Parts
  • 4309-00 vs 4304-00
  • 4309-00 vs 4302-00
  • 4309-00 vs 4308-00
  • 4309-00 vs 4307-00
  • 4309-00 vs 4306-00
  • 4309-00 vs 4305-00
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!