☰
4271-00
4271-00
Obsolete
Description:  KIT EVAL FOR 4271 RF SWITCH
Manufacturer:  pSemi
Datasheet:   4271-00 Datasheet
History Price: Obsolete
In Stock: 47865
4271-00 Specification
Specification
Part No
4271-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPST
For Use With/Related Products
0Hz ~ 3GHz
Supplied Contents
PE4271
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!