☰
4239-00
4239-00
Obsolete
Description:  KIT EVAL FOR 4239 RF SWITCH
Manufacturer:  pSemi
Datasheet:   4239-00 Datasheet
History Price: Obsolete
In Stock: 9420
4239-00 Specification
Specification
Part No
4239-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 4GHz
Supplied Contents
PE4239
Type
Board(s)
4239-00 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.