☰
4210-00
4210-00
Obsolete
Description:  KIT EVAL FOR 4210 RF SWITCH
Manufacturer:  pSemi
Datasheet:   4210-00 Datasheet
History Price: Obsolete
In Stock: 13690
4210-00 Specification
Specification
Part No
4210-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 3GHz
Supplied Contents
PE4210
Type
Board(s)
4210-00 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality