☰
RDK-321
RDK-321
Obsolete
Description:  KIT REF DESIGN LINKSWITCH-HP
Manufacturer:  Power Integrations
Datasheet:   RDK-321 Datasheet
History Price: Obsolete
In Stock: 15400
RDK-321 Specification
Specification
Part No
RDK-321
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Power Integrations
Series
LinkSwitch?-HP
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
Voltage - Output
5V, 18V
Current - Output
1A, 670mA
Voltage - Input
90 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LNK6774
Power - Output
-
RDK-321 PDF Datasheet
RDK-321 Related Parts
RDK-115
RDK-115
Power Integrations
KIT REFERENCE DESIGN W/TN376PN
RDK-138
RDK-138
Power Integrations
KIT REF DESIGN 1.2W PS TN FAMILY
RDK-142
RDK-142
Power Integrations
KIT REF DESIGN TOP HX FOR TOP258
RDK-158
RDK-158
Power Integrations
KIT REF DESIGN PG LINKSWITCH-II
RDK-160
RDK-160
Power Integrations
KIT REF DESIGN LINKSWITCH 2
RDK-189
RDK-189
Power Integrations
KIT REF DESIGN FOR PLC810
RDK-201
RDK-201
Power Integrations
KIT REF DESIGN LINKSWITCH-CV
RDK-203
RDK-203
Power Integrations
KIT REF DESIGN PEAKSWITCH
RDK-239
RDK-239
Power Integrations
BOARD EVAL FOR LCS702HG
RDK-242
RDK-242
Power Integrations
KIT REF DESIGN VG TOPSWITCH-JX
RDK-295
RDK-295
Power Integrations
KIT REF DESIGN TINYSWITCH-4
RDK-399
RDK-399
Power Integrations
REFERENCE DESIGN FOR 12W PS
RDK-321 Compare Parts
  • RDK-321 vs RDK-91
  • RDK-321 vs RDK-877
  • RDK-321 vs RDK-866
  • RDK-321 vs RDK-848
  • RDK-321 vs RDK-840Q
  • RDK-321 vs RDK-839
  • RDK-321 vs RDK-752
  • RDK-321 vs RDK-747
  • RDK-321 vs RDK-737
  • RDK-321 vs RDK-736
  • RDK-321 vs RDK-669
  • RDK-321 vs RDK-659
  • RDK-321 vs RDK-641
  • RDK-321 vs RDK-623
  • RDK-321 vs RDK-611
  • RDK-321 vs RDK-531
  • RDK-321 vs RDK-506
  • RDK-321 vs RDK-469
  • RDK-321 vs RDK-462
  • RDK-321 vs RDK-420
  • RDK-321 vs RDK-399
  • RDK-321 vs RDK-295
  • RDK-321 vs RDK-242
  • RDK-321 vs RDK-239
  • RDK-321 vs RDK-203
  • RDK-321 vs RDK-201
  • RDK-321 vs RDK-189
  • RDK-321 vs RDK-160
  • RDK-321 vs RDK-158
  • RDK-321 vs RDK-142
  • RDK-321 vs RDK-138
  • RDK-321 vs RDK-115
  • RDK-321 vs RDK-928
  • RDK-321 vs RDK-874
  • RDK-321 vs RDK-838
  • RDK-321 vs RDK-83
  • RDK-321 vs RDK-734
  • RDK-321 vs RDK-723
  • RDK-321 vs RDK-710
  • RDK-321 vs RDK-707Q
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!