Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd SP033
SP033
Active
Expansion Boards, Daughter Cards
Description:
RASPBERRY PI PICO TO UNO FLEXYPI
Manufacturer:
Pimoroni Ltd
Datasheet:
SP033 Datasheet
History Price: $2.12
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP033 Specification
Specification
Part No
SP033
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Pico
Platform
Connectivity
Type
FlexyPin Adapter
Function
Raspberry Pi Pico
Utilized IC / Part
Board(s)
SP033 Related Parts
SP021
Pimoroni Ltd
FLEXYPIN ADAPTER - RFM9X
SP022
Pimoroni Ltd
FLEXYPIN ADAPTER - M5STAMP PICO
SP024
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-WROOM
SP025
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-S2-SOLO
SP029
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP-07/ESP-12
SP030
Pimoroni Ltd
FLEXYPIN ADAPTER - RASPBERRY PI
SP032
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-WROVER
SP034
Pimoroni Ltd
LIPO DISCONNECTOR
SP023
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-C3-WROO
SP033 Compare Parts
SP033 vs SP032
SP033 vs SP030
SP033 vs SP029
SP033 vs SP025
SP033 vs SP024
SP033 vs SP022
SP033 vs SP021
SP033 vs SP023
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected