PIM632
PIM632
Active
Description:  AUTOMATION 2040 W (PICO W ABOARD
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM632 Datasheet
History Price: $67.8
In Stock: 18700
PIM632 Specification
Specification
Part No
PIM632
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
Raspberry Pi Pico
Utilized IC / Part
RP2040
Mounting Type
Fixed
Contents
Board(s)
PIM632 Related Parts
PIM110
PIM110
Pimoroni Ltd
PICADE ATMEGA32U4 EVAL BRD
PIM558
PIM558
Pimoroni Ltd
TINY 2040
PIM560
PIM560
Pimoroni Ltd
PIMORONI PICO LIPO 16MB
PIM577
PIM577
Pimoroni Ltd
PGA2040 COMPACT RP2040 BREAKOUT
PIM578
PIM578
Pimoroni Ltd
PIMORONI PICO LIPO 4MB
PIM582
PIM582
Pimoroni Ltd
PLASMA 2040
PIM584
PIM584
Pimoroni Ltd
INTERSTATE 75
PIM625
PIM625
Pimoroni Ltd
INKY FRAME 5.7" (PICO W ABOARD)
PIM631
PIM631
Pimoroni Ltd
GALACTIC UNICORN (PICO W ABOARD)
PIM633
PIM633
Pimoroni Ltd
INVENTOR 2040 W (PICO W ABOARD)
PIM642
PIM642
Pimoroni Ltd
INKY FRAME 5.7" (PICO W ABOARD)
PIM653
PIM653
Pimoroni Ltd
PLASMA STICK 2040 W (PICO W ABOA
PIM632 Compare Parts
  • PIM632 vs PIM657
  • PIM632 vs PIM653
  • PIM632 vs PIM642
  • PIM632 vs PIM633
  • PIM632 vs PIM631
  • PIM632 vs PIM625
  • PIM632 vs PIM584
  • PIM632 vs PIM582
  • PIM632 vs PIM578
  • PIM632 vs PIM577
  • PIM632 vs PIM560
  • PIM632 vs PIM558
  • PIM632 vs PIM110
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.