☰
CODEBUG
CODEBUG
Active
Description:  CODEBUG PIC18FXXXX EVAL BRD
Manufacturer:  Pimoroni Ltd
Datasheet:   CODEBUG Datasheet
History Price: Active
In Stock: 31275
CODEBUG Specification
Specification
Part No
CODEBUG
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Pimoroni Ltd
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
-
Platform
CodeBug
Utilized IC / Part
PIC18Fxxxx
Mounting Type
Fixed
Contents
Board(s), Cable(s)
CODEBUG PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.