Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pi Supply PIS-1568
PIS-1568
Active
Expansion Boards, Daughter Cards
Description:
PI SUPPLY MICRO:BIT BREADBOARD A
Manufacturer:
Pi Supply
Datasheet:
PIS-1568 Datasheet
History Price: $9.79
In Stock: 34500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIS-1568 Specification
Specification
Part No
PIS-1568
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
micro:bit
Platform
Connectivity
Type
Breakout Board
Function
-
Utilized IC / Part
Board(s)
PIS-1568 PDF Datasheet
PIS-1568 Datasheet
Click and Download: PIS-1568 Datasheet
PIS-1568 Related Parts
PIS-0011
Pi Supply
PROTOCAM PROTOTYPING BOARD WITH
PIS-0029
Pi Supply
FISH DISH RASPBERRY PI LED BUZZE
PIS-0033
Pi Supply
PI-PAN PAN TILT MECHANISM FOR RA
PIS-0034
Pi Supply
RPI DISPLAY 2.8" TFT TOUCH SCREE
PIS-0062
Pi Supply
GERT VGA 666 KIT - HARDWARE VGA
PIS-0100
Pi Supply
MOTOR CONTROLLER BOARD KIT FOR R
PIS-0212
Pi Supply
PIJUICE - A PORTABLE POWER PLATF
PIS-0250
Pi Supply
PI POE SWITCH - POWER OVER ETHER
PIS-0255
Pi Supply
PIFACE RELAY EXTRA FOR RASPBERRY
PIS-0262
Pi Supply
PAPIRUS ZERO MULTI SCREEN
PIS-0263
Pi Supply
PAPIRUS SMALL (1.44")
PIS-0264
Pi Supply
PAPIRUS MEDIUM (2.0")
PIS-1568 Compare Parts
PIS-1568 vs PISUPPLY-001
PIS-1568 vs PIS-2012
PIS-1568 vs PIS-1691
PIS-1568 vs PIS-1690
PIS-1568 vs PIS-1595
PIS-1568 vs PIS-1570
PIS-1568 vs PIS-1569
PIS-1568 vs PIS-1362
PIS-1568 vs PIS-1361
PIS-1568 vs PIS-1360
PIS-1568 vs PIS-1359
PIS-1568 vs PIS-1358
PIS-1568 vs PIS-1357
PIS-1568 vs PIS-1353
PIS-1568 vs PIS-1352
PIS-1568 vs PIS-1351
PIS-1568 vs PIS-1350
PIS-1568 vs PIS-1348
PIS-1568 vs PIS-1285
PIS-1568 vs PIS-1284
PIS-1568 vs PIS-1283
PIS-1568 vs PIS-1282
PIS-1568 vs PIS-1281
PIS-1568 vs PIS-1280
PIS-1568 vs PIS-1279
PIS-1568 vs PIS-1278
PIS-1568 vs PIS-1277
PIS-1568 vs PIS-1276
PIS-1568 vs PIS-1274
PIS-1568 vs PIS-1273
PIS-1568 vs PIS-1272
PIS-1568 vs PIS-1271
PIS-1568 vs PIS-1269
PIS-1568 vs PIS-1268
PIS-1568 vs PIS-1267
PIS-1568 vs PIS-1266
PIS-1568 vs PIS-1265
PIS-1568 vs PIS-1264
PIS-1568 vs PIS-1263
PIS-1568 vs PIS-1262
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.