PIS-1360
PIS-1360
Active
Description:  RASPBERRY PI RS485 HAT
Manufacturer:  Pi Supply
Datasheet:   PIS-1360 Datasheet
History Price: $18.86
In Stock: 16800
PIS-1360 Specification
Specification
Part No
PIS-1360
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
RS485
Function
SN65HVD72
Utilized IC / Part
Board(s)
PIS-1360 PDF Datasheet
PIS-1360 Related Parts
PIS-0011
PIS-0011
Pi Supply
PROTOCAM PROTOTYPING BOARD WITH
PIS-0029
PIS-0029
Pi Supply
FISH DISH RASPBERRY PI LED BUZZE
PIS-0033
PIS-0033
Pi Supply
PI-PAN PAN TILT MECHANISM FOR RA
PIS-0034
PIS-0034
Pi Supply
RPI DISPLAY 2.8" TFT TOUCH SCREE
PIS-0062
PIS-0062
Pi Supply
GERT VGA 666 KIT - HARDWARE VGA
PIS-0100
PIS-0100
Pi Supply
MOTOR CONTROLLER BOARD KIT FOR R
PIS-0212
PIS-0212
Pi Supply
PIJUICE - A PORTABLE POWER PLATF
PIS-0250
PIS-0250
Pi Supply
PI POE SWITCH - POWER OVER ETHER
PIS-0255
PIS-0255
Pi Supply
PIFACE RELAY EXTRA FOR RASPBERRY
PIS-0262
PIS-0262
Pi Supply
PAPIRUS ZERO MULTI SCREEN
PIS-0263
PIS-0263
Pi Supply
PAPIRUS SMALL (1.44")
PIS-0264
PIS-0264
Pi Supply
PAPIRUS MEDIUM (2.0")
PIS-1360 Description
The Pi Supply PIS-1360 is a power supply module designed to provide stable and efficient power to single-board computers, such as Raspberry Pi models, and other low-voltage electronics. It is engineered for use in environments where reliable and consistent power delivery is critical. This power supply unit is ideal for users who need to ensure their devices operate safely and efficiently, without interruption, especially when powering sensitive electronics.

## Key Specifications

* Input Voltage: 100-240 V AC (Worldwide Compatibility)
* Output Voltage: 5 V DC
* Output Current: 3 A
* Power Output: 15 W (Maximum)
* Output Connector: 5.5 mm x 2.5 mm barrel jack
* Efficiency: > 85% (typical)
* Regulation: ±5% Voltage Regulation
* Standby Power Consumption: < 0.1 W
* Short Circuit Protection: Yes
* Overload Protection: Yes
* Overvoltage Protection: Yes
* Safety Certifications: CE, UL, FCC
* Operating Temperature: -20°C to +60°C
* Dimensions: 94 mm x 53 mm x 37 mm
* Weight: 150 g

## Physical Characteristics

* Compact and Durable Design: The Pi Supply PIS-1360 features a small form factor with robust construction, ensuring durability and easy integration into various setups, such as home automation systems, development labs, and embedded projects.
* Lightweight: Weighing only 150 grams, it offers easy handling and minimal impact on overall system weight, making it suitable for mobile or portable setups.
* Connector Type: It is equipped with a 5.5 mm x 2.5 mm barrel jack, a commonly used connector in many power supply applications, providing secure and easy connection to compatible devices.

## Electrical Characteristics

* Input Voltage Range: The unit is designed to work with an input voltage range of 100-240 V AC, meaning it is suitable for global use. Users do not need to worry about voltage fluctuations in different regions or countries.
* Output Voltage: With a stable 5 V DC output, the Pi Supply PIS-1360 is tailored for powering devices that require a constant 5V source, such as Raspberry Pi computers, Arduino boards, and other 5V systems.
* Current Rating: It can deliver up to 3 A of current, which is more than sufficient to power single-board computers and peripheral devices that require higher current consumption.
* Power Rating: With a maximum output of 15 W, this power supply can efficiently handle the power demands of most low-voltage devices, ensuring they operate without power interruptions or drops.
* Efficiency: The efficiency of over 85% ensures that a minimal amount of power is wasted during the conversion process, reducing heat generation and optimizing overall performance.

## Performance Features

* Voltage Regulation: The Pi Supply PIS-1360 offers precise voltage regulation with a tolerance of ±5%, ensuring the output voltage remains stable even under varying loads or input voltages. This is essential for sensitive electronics that require a stable power source for reliable performance.
* Overload and Short Circuit Protection: The unit includes both short circuit protection and overload protection mechanisms. These features help prevent damage to connected devices and the power supply itself in case of unexpected electrical faults, such as power surges or excessive current draw.
* Overvoltage Protection: The overvoltage protection feature ensures that if the output voltage exceeds the safe operating range, the power supply will automatically shut down or adjust, protecting both the power supply and the connected devices from potential damage.
* Low Standby Power Consumption: At less than 0.1 W of standby power consumption, the Pi Supply PIS-1360 is highly energy-efficient, ensuring that it does not waste energy when idle, which contributes to the overall efficiency of a system.

## Safety and Compliance

* Certifications: The Pi Supply PIS-1360 meets a range of international safety standards, including CE, UL, and FCC certifications. These certifications ensure that the product complies with global safety regulations and can be used in a variety of regions without concerns about safety compliance.
* Heat Management: The power supply module is designed with adequate ventilation and heat dissipation capabilities, ensuring that it operates safely within its temperature range. It can handle temperatures from -20°C to +60°C, making it suitable for use in environments with varying climatic conditions.

## Applications

* Raspberry Pi and Single-Board Computers: The Pi Supply PIS-1360 is particularly well-suited for powering Raspberry Pi models and other similar low-power single-board computers. Its stable 5V output ensures that these devices can operate continuously without power interruptions.
* Embedded Systems: It is ideal for use in embedded systems that require a stable and efficient 5V power supply. This includes applications in robotics, IoT devices, and home automation projects.
* DIY Electronics: Hobbyists and makers can use the Pi Supply PIS-1360 in a wide range of DIY electronics projects that require a reliable and efficient power source.
* Industrial and Development Applications: This power supply is also useful in industrial setups or development environments where reliable power delivery is critical for testing and development purposes.

## Durability and Reliability

* Long-Lasting Performance: The Pi Supply PIS-1360 is built to last, with a robust construction that is designed to endure everyday wear and tear. The inclusion of multiple protection features (overload, short circuit, and overvoltage protection) ensures that the power supply remains reliable and safe even during long-term use.
* Wide Temperature Range: The operating temperature range of -20°C to +60°C allows the power supply to be used in a variety of environments, from cold conditions to hot industrial settings, ensuring consistent performance under varying temperature conditions.

## Summary

The Pi Supply PIS-1360 is a reliable and efficient power supply designed to provide a stable 5V output with a 3A current capacity, suitable for powering devices like Raspberry Pi single-board computers and other 5V systems. With global voltage compatibility (100-240 V AC input), high efficiency, and built-in safety protections (overload, short circuit, and overvoltage), it is an ideal solution for a wide range of electronic applications. Its compact design, energy efficiency, and safety features make it an excellent choice for both hobbyists and professionals who require a durable and stable power source for their projects.
PIS-1360 Compare Parts
  • PIS-1360 vs PISUPPLY-001
  • PIS-1360 vs PIS-2012
  • PIS-1360 vs PIS-1691
  • PIS-1360 vs PIS-1690
  • PIS-1360 vs PIS-1595
  • PIS-1360 vs PIS-1570
  • PIS-1360 vs PIS-1569
  • PIS-1360 vs PIS-1568
  • PIS-1360 vs PIS-1362
  • PIS-1360 vs PIS-1361
  • PIS-1360 vs PIS-1359
  • PIS-1360 vs PIS-1358
  • PIS-1360 vs PIS-1357
  • PIS-1360 vs PIS-1353
  • PIS-1360 vs PIS-1352
  • PIS-1360 vs PIS-1351
  • PIS-1360 vs PIS-1350
  • PIS-1360 vs PIS-1348
  • PIS-1360 vs PIS-1285
  • PIS-1360 vs PIS-1284
  • PIS-1360 vs PIS-1283
  • PIS-1360 vs PIS-1282
  • PIS-1360 vs PIS-1281
  • PIS-1360 vs PIS-1280
  • PIS-1360 vs PIS-1279
  • PIS-1360 vs PIS-1278
  • PIS-1360 vs PIS-1277
  • PIS-1360 vs PIS-1276
  • PIS-1360 vs PIS-1274
  • PIS-1360 vs PIS-1273
  • PIS-1360 vs PIS-1272
  • PIS-1360 vs PIS-1271
  • PIS-1360 vs PIS-1269
  • PIS-1360 vs PIS-1268
  • PIS-1360 vs PIS-1267
  • PIS-1360 vs PIS-1266
  • PIS-1360 vs PIS-1265
  • PIS-1360 vs PIS-1264
  • PIS-1360 vs PIS-1263
  • PIS-1360 vs PIS-1262
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.