Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Pi Supply PIS-1010
PIS-1010
Active
RF Evaluation and Development Kits, Boards
Description:
RAK831 LORAWAN STARTER KIT WITH
Manufacturer:
Pi Supply
Datasheet:
PIS-1010 Datasheet
History Price: $358.1
In Stock: 20770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIS-1010 Specification
Specification
Part No
PIS-1010
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
915MHz
Supplied Contents
-
Type
Board(s)
PIS-1010 PDF Datasheet
PIS-1010 Datasheet
Click and Download: PIS-1010 Datasheet
PIS-1010 Related Parts
PIS-0396
Pi Supply
RAK811 BREAKOUT BOARD 433MHZ
PIS-1037
Pi Supply
RAK833-EVB LORA GATEWAY 915MHZ
PIS-1047
Pi Supply
RAK8213 MPCIE CELLULAR IOT MODUL
PIS-1048
Pi Supply
RAK8211-G ITRACKER ALL IN ONE IO
PIS-1049
Pi Supply
RAK8211-NB ITRACKER NB-IOT TRACK
PIS-1050
Pi Supply
RAK8212 ITRACKER PRO ALL IN ONE
PIS-1051
Pi Supply
RAK8212-M ITRACKER PRO LOW COST
PIS-1109
Pi Supply
RAK8211-NBS ITRACKER NB-IOT TRAC
PIS-1110
Pi Supply
RAK8211-NBM ITRACKER NB-IOT TRAC
PIS-1113
Pi Supply
PROGRAMMABLE LORA / LORAWAN IOT
PIS-1119
Pi Supply
WISPLC PRO POWER LINE DEVELOPMEN
PIS-1445
Pi Supply
RAK2245 STAMP LORA 915MHZ
PIS-1010 Compare Parts
PIS-1010 vs PIS-1445
PIS-1010 vs PIS-1119
PIS-1010 vs PIS-1113
PIS-1010 vs PIS-1110
PIS-1010 vs PIS-1109
PIS-1010 vs PIS-1051
PIS-1010 vs PIS-1050
PIS-1010 vs PIS-1049
PIS-1010 vs PIS-1048
PIS-1010 vs PIS-1047
PIS-1010 vs PIS-1037
PIS-1010 vs PIS-0396
PIS-1010 vs PIS-1609
PIS-1010 vs PIS-1608
PIS-1010 vs PIS-1607
PIS-1010 vs PIS-1606
PIS-1010 vs PIS-1605
PIS-1010 vs PIS-1604
PIS-1010 vs PIS-1603
PIS-1010 vs PIS-1602
PIS-1010 vs PIS-1601
PIS-1010 vs PIS-1600
PIS-1010 vs PIS-1599
PIS-1010 vs PIS-1598
PIS-1010 vs PIS-1597
PIS-1010 vs PIS-1596
PIS-1010 vs PIS-1539
PIS-1010 vs PIS-1538
PIS-1010 vs PIS-1537
PIS-1010 vs PIS-1536
PIS-1010 vs PIS-1535
PIS-1010 vs PIS-1534
PIS-1010 vs PIS-1533
PIS-1010 vs PIS-1532
PIS-1010 vs PIS-1531
PIS-1010 vs PIS-1530
PIS-1010 vs PIS-1529
PIS-1010 vs PIS-1528
PIS-1010 vs PIS-1527
PIS-1010 vs PIS-1526
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund