PIS-0995
PIS-0995
Obsolete
Description:  RAK831 AND FT2232H LORA GATEWAY
Manufacturer:  Pi Supply
Datasheet:   PIS-0995 Datasheet
History Price: $185.79
In Stock: 23300
PIS-0995 Specification
Specification
Part No
PIS-0995
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
915MHz
Supplied Contents
-
Type
Board(s)
PIS-0995 PDF Datasheet
PIS-0995 Related Parts
PIS-0396
PIS-0396
Pi Supply
RAK811 BREAKOUT BOARD 433MHZ
PIS-1037
PIS-1037
Pi Supply
RAK833-EVB LORA GATEWAY 915MHZ
PIS-1047
PIS-1047
Pi Supply
RAK8213 MPCIE CELLULAR IOT MODUL
PIS-1048
PIS-1048
Pi Supply
RAK8211-G ITRACKER ALL IN ONE IO
PIS-1049
PIS-1049
Pi Supply
RAK8211-NB ITRACKER NB-IOT TRACK
PIS-1050
PIS-1050
Pi Supply
RAK8212 ITRACKER PRO ALL IN ONE
PIS-1051
PIS-1051
Pi Supply
RAK8212-M ITRACKER PRO LOW COST
PIS-1109
PIS-1109
Pi Supply
RAK8211-NBS ITRACKER NB-IOT TRAC
PIS-1110
PIS-1110
Pi Supply
RAK8211-NBM ITRACKER NB-IOT TRAC
PIS-1113
PIS-1113
Pi Supply
PROGRAMMABLE LORA / LORAWAN IOT
PIS-1119
PIS-1119
Pi Supply
WISPLC PRO POWER LINE DEVELOPMEN
PIS-1445
PIS-1445
Pi Supply
RAK2245 STAMP LORA 915MHZ
PIS-0995 Compare Parts
  • PIS-0995 vs PIS-1445
  • PIS-0995 vs PIS-1119
  • PIS-0995 vs PIS-1113
  • PIS-0995 vs PIS-1110
  • PIS-0995 vs PIS-1109
  • PIS-0995 vs PIS-1051
  • PIS-0995 vs PIS-1050
  • PIS-0995 vs PIS-1049
  • PIS-0995 vs PIS-1048
  • PIS-0995 vs PIS-1047
  • PIS-0995 vs PIS-1037
  • PIS-0995 vs PIS-0396
  • PIS-0995 vs PIS-1609
  • PIS-0995 vs PIS-1608
  • PIS-0995 vs PIS-1607
  • PIS-0995 vs PIS-1606
  • PIS-0995 vs PIS-1605
  • PIS-0995 vs PIS-1604
  • PIS-0995 vs PIS-1603
  • PIS-0995 vs PIS-1602
  • PIS-0995 vs PIS-1601
  • PIS-0995 vs PIS-1600
  • PIS-0995 vs PIS-1599
  • PIS-0995 vs PIS-1598
  • PIS-0995 vs PIS-1597
  • PIS-0995 vs PIS-1596
  • PIS-0995 vs PIS-1539
  • PIS-0995 vs PIS-1538
  • PIS-0995 vs PIS-1537
  • PIS-0995 vs PIS-1536
  • PIS-0995 vs PIS-1535
  • PIS-0995 vs PIS-1534
  • PIS-0995 vs PIS-1533
  • PIS-0995 vs PIS-1532
  • PIS-0995 vs PIS-1531
  • PIS-0995 vs PIS-1530
  • PIS-0995 vs PIS-1529
  • PIS-0995 vs PIS-1528
  • PIS-0995 vs PIS-1527
  • PIS-0995 vs PIS-1526
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.