☰
PIS-0921
PIS-0921
Active
Description:  ZEROBORG COMPLETE QUAD MOTOR CON
Manufacturer:  Pi Supply
Datasheet:   PIS-0921 Datasheet
History Price: Active
In Stock: 41200
PIS-0921 Specification
Specification
Part No
PIS-0921
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Zero
Platform
Power Management
Type
Motor Controller/Driver
Function
-
Utilized IC / Part
Board(s)
PIS-0921 PDF Datasheet
PIS-0921 Related Parts
PIS-0011
PIS-0011
Pi Supply
PROTOCAM PROTOTYPING BOARD WITH
PIS-0029
PIS-0029
Pi Supply
FISH DISH RASPBERRY PI LED BUZZE
PIS-0033
PIS-0033
Pi Supply
PI-PAN PAN TILT MECHANISM FOR RA
PIS-0034
PIS-0034
Pi Supply
RPI DISPLAY 2.8" TFT TOUCH SCREE
PIS-0062
PIS-0062
Pi Supply
GERT VGA 666 KIT - HARDWARE VGA
PIS-0100
PIS-0100
Pi Supply
MOTOR CONTROLLER BOARD KIT FOR R
PIS-0212
PIS-0212
Pi Supply
PIJUICE - A PORTABLE POWER PLATF
PIS-0250
PIS-0250
Pi Supply
PI POE SWITCH - POWER OVER ETHER
PIS-0255
PIS-0255
Pi Supply
PIFACE RELAY EXTRA FOR RASPBERRY
PIS-0262
PIS-0262
Pi Supply
PAPIRUS ZERO MULTI SCREEN
PIS-0263
PIS-0263
Pi Supply
PAPIRUS SMALL (1.44")
PIS-0264
PIS-0264
Pi Supply
PAPIRUS MEDIUM (2.0")
PIS-0921 Description
The Pi Supply PIS-0921 is a versatile power management board designed specifically for the Raspberry Pi series of single-board computers. This board is particularly useful for projects that require a reliable power source and additional features to enhance the functionality of the Raspberry Pi. Below is a detailed introduction to the Pi Supply PIS-0921, including its specifications and parameters.

## Overview

The Pi Supply PIS-0921 is designed to provide a stable power supply to the Raspberry Pi while also offering various features that make it suitable for a wide range of applications. It is particularly beneficial for projects that require battery operation, as it can manage power efficiently and provide a seamless transition between different power sources.

## Key Features

1. Power Input Options: The PIS-0921 supports multiple power input options, including USB, battery, and external power sources. This flexibility allows users to choose the most suitable power source for their projects.

2. Power Management: The board includes advanced power management features that ensure the Raspberry Pi receives a stable voltage and current. It can automatically switch between power sources, ensuring uninterrupted operation.

3. Battery Charging: The PIS-0921 is equipped with a built-in battery charging circuit, allowing users to connect a rechargeable lithium battery. This feature is particularly useful for portable projects where mobility is essential.

4. LED Indicators: The board features LED indicators that provide real-time feedback on the power status, battery charge level, and operational status. This visual feedback is crucial for troubleshooting and monitoring.

5. Compact Design: The PIS-0921 is designed to be compact and lightweight, making it easy to integrate into various projects without adding significant bulk.

## Specifications

- Input Voltage: 5V (USB or external power)
- Battery Type: Compatible with lithium-ion or lithium-polymer batteries
- Battery Charging Current: Up to 1A
- Output Voltage: 5V (regulated output for Raspberry Pi)
- Dimensions: Approximately 65mm x 56mm
- Weight: Lightweight, typically around 30g
- Operating Temperature: 0°C to 40°C (32°F to 104°F)
- LED Indicators: Power status, battery charging status, and operational status
- Connector Type: Standard GPIO header for Raspberry Pi connection

## Applications

The Pi Supply PIS-0921 is suitable for a variety of applications, including:

- Portable Raspberry Pi Projects: Ideal for projects that require mobility, such as robotics, remote sensors, and portable media centers.
- IoT Devices: Perfect for Internet of Things (IoT) applications where reliable power management is crucial.
- Educational Projects: Useful in educational settings for teaching students about power management and electronics.
- Prototyping: A great tool for developers and hobbyists looking to prototype new ideas with the Raspberry Pi.

## Conclusion

The Pi Supply PIS-0921 is an essential accessory for Raspberry Pi enthusiasts and developers looking to enhance their projects with reliable power management and battery support. Its compact design, multiple power input options, and advanced features make it a valuable addition to any Raspberry Pi setup. Whether for educational purposes, prototyping, or portable applications, the PIS-0921 provides the functionality and reliability needed to power innovative projects.
PIS-0921 Compare Parts
  • PIS-0921 vs PISUPPLY-001
  • PIS-0921 vs PIS-2012
  • PIS-0921 vs PIS-1691
  • PIS-0921 vs PIS-1690
  • PIS-0921 vs PIS-1595
  • PIS-0921 vs PIS-1570
  • PIS-0921 vs PIS-1569
  • PIS-0921 vs PIS-1568
  • PIS-0921 vs PIS-1362
  • PIS-0921 vs PIS-1361
  • PIS-0921 vs PIS-1360
  • PIS-0921 vs PIS-1359
  • PIS-0921 vs PIS-1358
  • PIS-0921 vs PIS-1357
  • PIS-0921 vs PIS-1353
  • PIS-0921 vs PIS-1352
  • PIS-0921 vs PIS-1351
  • PIS-0921 vs PIS-1350
  • PIS-0921 vs PIS-1348
  • PIS-0921 vs PIS-1285
  • PIS-0921 vs PIS-1284
  • PIS-0921 vs PIS-1283
  • PIS-0921 vs PIS-1282
  • PIS-0921 vs PIS-1281
  • PIS-0921 vs PIS-1280
  • PIS-0921 vs PIS-1279
  • PIS-0921 vs PIS-1278
  • PIS-0921 vs PIS-1277
  • PIS-0921 vs PIS-1276
  • PIS-0921 vs PIS-1274
  • PIS-0921 vs PIS-1273
  • PIS-0921 vs PIS-1272
  • PIS-0921 vs PIS-1271
  • PIS-0921 vs PIS-1269
  • PIS-0921 vs PIS-1268
  • PIS-0921 vs PIS-1267
  • PIS-0921 vs PIS-1266
  • PIS-0921 vs PIS-1265
  • PIS-0921 vs PIS-1264
  • PIS-0921 vs PIS-1263
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you